KOA Speer Electronics, Inc. Resistors - Chip Resistor - Surface Mount RN73H1JTTD1200B25

Description
Win Source Part Number: 1134392-RN73H1JTTD12 00B25 Category: Resistors>Chip Resistor - Surface Mount Series: RN73H Features: Automotive AEC-Q200, Moisture Resistant Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Metal Film Number of Terminations: 2 Resistance: 120 Ohms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: KOA Speer Electronics, Inc. Other Names: 2019-RN73H1JTTD1200B 25-ND,2019-RN73H1JTT D1200B25,2019-RN73H1 JTTD1200B25CT,2019-R N73H1JTTD1200B25TR,2 019-RN73H1JTTD1200B2 5DKR Base Product Number: RN73H1J
Request a Quote Datasheet
Description
Win Source Part Number: 1134392-RN73H1JTTD12 00B25 Category: Resistors>Chip Resistor - Surface Mount Series: RN73H Features: Automotive AEC-Q200, Moisture Resistant Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Metal Film Number of Terminations: 2 Resistance: 120 Ohms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: KOA Speer Electronics, Inc. Other Names: 2019-RN73H1JTTD1200B 25-ND,2019-RN73H1JTT D1200B25,2019-RN73H1 JTTD1200B25CT,2019-R N73H1JTTD1200B25TR,2 019-RN73H1JTTD1200B2 5DKR Base Product Number: RN73H1J
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1134392-RN73H1JTTD1200B25
Resistors - Chip Resistor - Surface Mount 1134392-RN73H1JTTD1200B25
Win Source Part Number: 1134392-RN73H1JTTD12 00B25 Category: Resistors>Chip Resistor - Surface Mount Series: RN73H Features: Automotive AEC-Q200, Moisture Resistant Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Metal Film Number of Terminations: 2 Resistance: 120 Ohms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: KOA Speer Electronics, Inc. Other Names: 2019-RN73H1JTTD1200B 25-ND,2019-RN73H1JTT D1200B25,2019-RN73H1 JTTD1200B25CT,2019-R N73H1JTTD1200B25TR,2 019-RN73H1JTTD1200B2 5DKR Base Product Number: RN73H1J

Win Source Part Number: 1134392-RN73H1JTTD1200B25
Category: Resistors>Chip Resistor - Surface Mount
Series: RN73H
Features: Automotive AEC-Q200, Moisture Resistant
Package: Tape & Reel
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Metal Film
Number of Terminations: 2
Resistance: 120 Ohms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: KOA Speer Electronics, Inc.
Other Names: 2019-RN73H1JTTD1200B25-ND,2019-RN73H1JTTD1200B25,2019-RN73H1JTTD1200B25CT,2019-RN73H1JTTD1200B25TR,2019-RN73H1JTTD1200B25DKR
Base Product Number: RN73H1J

Buy Now
Chip Resistor - Surface Mount - 2019-RN73H1JTTD1200B25TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73H1JTTD1200B25TR-ND
Chip Resistor - Surface Mount 2019-RN73H1JTTD1200B25TR-ND
120 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

120 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RN73H1JTTD1200B25DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73H1JTTD1200B25DKR-ND
Chip Resistor - Surface Mount 2019-RN73H1JTTD1200B25DKR-ND
120 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

120 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RN73H1JTTD1200B25CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73H1JTTD1200B25CT-ND
Chip Resistor - Surface Mount 2019-RN73H1JTTD1200B25CT-ND
120 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

120 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

Buy Now Datasheet
120 OHM 10W Resistor - 52-RN73H1JTTD1200B25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
120 OHM 10W Resistor
52-RN73H1JTTD1200B25
120 OHM 10W Resistor 52-RN73H1JTTD1200B25
RES 120 OHM 0.1% 1/10W 0603 Product overview: RN73H1JTTD1200B25 from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 120 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RN73H1JTTD1200B25 can be used for catalog matching and distributor lookup.

RES 120 OHM 0.1% 1/10W 0603 Product overview: RN73H1JTTD1200B25 from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 120 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RN73H1JTTD1200B25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RN73H1JTTD1200B25 - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RN73H1JTTD1200B25
Chip Resistor - Surface Mount RN73H1JTTD1200B25
RES 120 OHM 0.1% 1/10W 0603

RES 120 OHM 0.1% 1/10W 0603

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RN73H1JTTD1200B25 - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RN73H1JTTD1200B25
Resistors - Chip Resistor - Surface Mount RN73H1JTTD1200B25
RES 120 OHM 0.1% 1/10W 0603

RES 120 OHM 0.1% 1/10W 0603

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 1134392-RN73H1JTTD1200B25 2019-RN73H1JTTD1200B25TR-ND 52-RN73H1JTTD1200B25 RN73H1JTTD1200B25 RN73H1JTTD1200B25
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount 120 OHM 10W Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Technology / Construction MetalFilm MetalFilm Thin Film MetalFilm MetalFilm
Resistance Range 120 ohms 120 ohms 120 ohms 120 ohms 120 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts 10 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD3093FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details