RES 10K OHM 0.5% 1/10W 0603 Product overview: RN73H1JTTD1002D25 from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RN73H1JTTD1002D25
10 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
10 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
10 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
RES, 10K, 0.5%, 0.1W, 0603 ROHS COMPLIANT: YES
RES 10K OHM 0.5% 1/10W 0603
RES 10K OHM 0.5% 1/10W 0603
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 52-RN73H1JTTD1002D25 | 2019-RN73H1JTTD1002D25DKR-ND | 85AH2603 | RN73H1JTTD1002D25 | RN73H1JTTD1002D25 |
| Product Name | 10W Resistor | Chip Resistor - Surface Mount | Res, 10K, 0.5%, 0.1W, 0603 Rohs Compliant Koa | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Technology / Construction | Thin Film | MetalFilm | MetalFilm | MetalFilm | |
| Mounting / Packaging | 0603 (1608 Metric) | 0603; 0603 | 0603 | 0603; 0603 (1608 Metric) | |
| Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms | ||
| Power Rating | 0.1000 watts | 0.1000 watts | 0.1000 watts | 0.1000 watts | |
| Operating DC Voltage | 75 volts |