The RN73H1ETTP98R8D10 is a surface mount chip resistor from Lingto Electronic Limited, designed for high reliability applications, particularly in automotive environments. It features a resistance value of 98.8 ohms with a tolerance of ±0.5%. The resistor has a power rating of 0.063W at a rated ambient temperature of 85°C and can operate within a temperature range of -55°C to +155°C. It is constructed with a thin metal film, providing low current noise and high stability, and is verified for moisture and sulfur resistance. The product meets EU RoHS requirements and has been tested according to AEC-Q200 standards, making it suitable for demanding applications.
98.8 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
RES 98.8 OHM 0.5% 1/16W 0402
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 2019-RN73H1ETTP98R8D10TR-ND | RN73H1ETTP98R8D10 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | 0402; 0402 | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 98.8 ohms | 98.8 ohms |