The RN73H1ETTP78R7F10 is a surface mount chip resistor from Lingto Electronic Limited, designed for high reliability applications, particularly in automotive environments. It features a resistance value of 78.7 ohms with a tolerance of ±1%. The resistor has a power rating of 0.063W at a rated ambient temperature of 85°C and can operate within a temperature range of -55°C to +155°C. This component is constructed with a thin metal film, providing low current noise and high stability at elevated temperatures. It is also AEC-Q200 tested, ensuring it meets stringent automotive standards. The resistor is packaged in a 0402 size, making it suitable for compact designs. Additionally, it complies with EU RoHS requirements and has improved moisture resistance due to a glass passivation layer. Engineers considering this resistor should note its long-term precision with a OîR of ±0.1% in reliability tests and its verified sulfur resistance according to ASTM B 809-95.
78.7 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
RES 78.7 OHM 1% 1/16W 0402
RES 78.7 OHM 1% 1/16W 0402
| DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | 2019-RN73H1ETTP78R7F10TR-ND | RN73H1ETTP78R7F10 | RN73H1ETTP78R7F10 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | Automotive; General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | 0402; 0402 | Surface Mount Technology (SMT / SMD) | |
| Resistance Range | 78.7 ohms | 78.7 ohms | 78.7 ohms |