The RN73H1ETTP6801D10 is a chip resistor from Lingto Electronic Limited, designed for surface mount applications. It features a resistance value of 6.8 kΩ with a tolerance of ±0.5%. This resistor has a power rating of 0.063W at a rated ambient temperature of 85°C and can operate within a temperature range of -55°C to +155°C. The resistor is constructed with a thin metal film, providing high reliability and stability, particularly in automotive applications. It has a low temperature coefficient of resistance (T.C.R.) and is AEC-Q200 tested, ensuring it meets stringent automotive standards. The RN73H series is known for its moisture resistance and sulfur resistance, making it suitable for demanding environments. The product complies with EU RoHS requirements, ensuring it is environmentally friendly.
6.8 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
RES 6.8K OHM 0.5% 1/16W 0402
RES 6.8K OHM 0.5% 1/16W 0402
| DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Chip Resistors | Resistors |
| Product Number | 2019-RN73H1ETTP6801D10TR-ND | RN73H1ETTP6801D10 | RN73H1ETTP6801D10 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | Automotive; General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | 0402; 0402 | Surface Mount Technology (SMT / SMD) | |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % | 0.5000 +/- % |