6.8 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
6.8 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
6.8 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
RES 6.8K OHM 0.1% 1/16W 0402
Thin Film Resistors 6.8kOhm,0402,0.1%,25
| DigiKey | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Chip Resistors | Resistors |
| Product Number | 2019-RN73H1ETTP6801B25TR-ND | RN73H1ETTP6801B25 | 430-RN73H1ETTP6801B25 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Thin Film Resistors 6.8kOhm,0402,0.1%,25 ppm,63mW,50V |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm; Thin Film (Chip); Metal Film |
| Mounting / Packaging | 0402; 0402 | Surface Mount Technology (SMT / SMD); SURFACE MOUNT | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |