KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RN73H1ETTP61R9B10

Description
61.9 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
Request a Quote Datasheet
Description
61.9 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RN73H1ETTP61R9B10TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73H1ETTP61R9B10TR-ND
Chip Resistor - Surface Mount 2019-RN73H1ETTP61R9B10TR-ND
61.9 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

61.9 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 2019-RN73H1ETTP61R9B10TR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm
Mounting / Packaging 0402; 0402
Resistance Range 61.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176156-6 - TE Connectivity
Specs
Technology / Construction Metal Foil
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0120 ohms
View Details
3 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details