5.1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
5.1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
5.1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
RES, 5K1, 0.1%, 0.063W, 0402 ROHS COMPLIANT: YES
RES 5.1K OHM 0.1% 1/16W 0402
RES 5.1K OHM 0.1% 1/16W 0402
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 2019-RN73H1ETTP5101B25TR-ND | 85AH2568 | RN73H1ETTP5101B25 | RN73H1ETTP5101B25 |
| Product Name | Chip Resistor - Surface Mount | Res, 5K1, 0.1%, 0.063W, 0402 Rohs Compliant Koa | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | |||
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm | |
| Mounting / Packaging | 0402; 0402 | 0402 | 0402; 0402 (1005 Metric) | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |