KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RN73H1ETTP4591F10

Description
4.59 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
Request a Quote Datasheet
Description
4.59 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RN73H1ETTP4591F10TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73H1ETTP4591F10TR-ND
Chip Resistor - Surface Mount 2019-RN73H1ETTP4591F10TR-ND
4.59 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

4.59 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RN73H1ETTP4591F10 - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RN73H1ETTP4591F10
Chip Resistor - Surface Mount RN73H1ETTP4591F10
RES 4.59K OHM 1% 1/16W 0402

RES 4.59K OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 2019-RN73H1ETTP4591F10TR-ND RN73H1ETTP4591F10
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375382-BVE-M-R0002-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 2-2176088-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1300 ohms
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details