KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RN73H1ETTP4301C25

Description
4.3 kOhms ±0.25% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
Request a Quote
Description
4.3 kOhms ±0.25% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RN73H1ETTP4301C25 is a surface mount chip resistor from Lingto Electronic Limited, featuring a resistance value of 4.3 kΩ with a tolerance of ±0.25%. It has a power rating of 0.063W at a rated ambient temperature of 85°C and a maximum terminal part temperature of 90°C. The resistor operates within a temperature range of -55°C to +155°C, making it suitable for high-temperature applications. It is designed for high reliability, with a long-term stability of OîR of ±0.1% during endurance testing at 85°C for 3,000 hours. The product also exhibits low current noise and improved moisture resistance due to a glass passivation layer. It meets EU RoHS requirements and has been AEC-Q200 tested, indicating its suitability for automotive applications. The RN73H series is known for its high precision, with options available for tighter tolerances down to ±0.05%.

Datasheet Summary
Powered by GS/AI

The RN73H1ETTP4301C25 is a surface mount chip resistor from Lingto Electronic Limited, featuring a resistance value of 4.3 kΩ with a tolerance of ±0.25%. It has a power rating of 0.063W at a rated ambient temperature of 85°C and a maximum terminal part temperature of 90°C. The resistor operates within a temperature range of -55°C to +155°C, making it suitable for high-temperature applications. It is designed for high reliability, with a long-term stability of OîR of ±0.1% during endurance testing at 85°C for 3,000 hours. The product also exhibits low current noise and improved moisture resistance due to a glass passivation layer. It meets EU RoHS requirements and has been AEC-Q200 tested, indicating its suitability for automotive applications. The RN73H series is known for its high precision, with options available for tighter tolerances down to ±0.05%.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RN73H1ETTP4301C25TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73H1ETTP4301C25TR-ND
Chip Resistor - Surface Mount 2019-RN73H1ETTP4301C25TR-ND
4.3 kOhms ±0.25% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

4.3 kOhms ±0.25% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RN73H1ETTP4301C25 - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RN73H1ETTP4301C25
Chip Resistor - Surface Mount RN73H1ETTP4301C25
RES 4.3K OHM 0.25% 1/16W 0402

RES 4.3K OHM 0.25% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 2019-RN73H1ETTP4301C25TR-ND RN73H1ETTP4301C25
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD)
Tolerance 0.2500 +/- % 0.2500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-1622824-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.3300 ohms
View Details
5 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers