The RN73H1ETTP3971D10 is a surface mount chip resistor from Lingto Electronic Limited, designed for high reliability applications, particularly in automotive environments. It features a resistance value of 3.97 kΩ with a tolerance of ±0.5%. The resistor has a power rating of 0.063W at a rated ambient temperature of 85°C and can operate within a temperature range of -55°C to +155°C. This component is characterized by low current noise and high stability, making it suitable for precision applications. It is also AEC-Q200 tested, ensuring compliance with automotive standards. The resistor is constructed with a protective coating and is moisture resistant, verified by a glass passivation layer. Additionally, it meets EU RoHS requirements, making it a suitable choice for environmentally conscious designs. Engineers should consider this resistor for projects requiring high precision and reliability under varying environmental conditions.
3.97 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
RES 3.97K OHM 0.5% 1/16W 0402
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 2019-RN73H1ETTP3971D10TR-ND | RN73H1ETTP3971D10 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | 0402; 0402 | Surface Mount Technology (SMT / SMD) |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % |