The RN73H1ETTP3790B25 is a surface mount chip resistor from Lingto Electronic Limited, designed for high reliability applications, particularly in automotive environments. It features a resistance value of 379 ohms with a tolerance of ±0.1%, and a power rating of 0.063W at a rated ambient temperature of 85°C. The resistor operates effectively within a temperature range of -55°C to +155°C, ensuring stability under varying conditions. This component is constructed with a thin metal film, providing low current noise and high precision. It has been tested according to AEC-Q200 standards, ensuring its suitability for automotive applications. The RN73H series also boasts improved moisture resistance due to a glass passivation layer and is compliant with EU RoHS requirements. The resistor is available in a compact 0402 package size, making it suitable for space-constrained designs. Engineers considering this resistor should note its long-term reliability, with minimal resistance change (OîR) of ±0.1% after 3000 hours at 85°C, making it a dependable choice for critical applications.
379 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
RES 379 OHM 0.1% 1/16W 0402
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 2019-RN73H1ETTP3790B25TR-ND | RN73H1ETTP3790B25 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | 0402; 0402 | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 379 ohms | 379 ohms |