The RN73H1ETTP3402B25 is a surface mount chip resistor from Lingto Electronic Limited, designed for high reliability applications, particularly in automotive environments. It features a resistance value of 34 kΩ with a tolerance of ±0.1%, and a power rating of 0.063W at an ambient temperature of 85°C. The resistor operates effectively within a temperature range of -55°C to +155°C, ensuring stability under varying conditions. This component is characterized by low current noise and high precision, with a temperature coefficient of resistance (TCR) of ±5 ppm/°C. It is also AEC-Q200 tested, confirming its suitability for automotive applications. The RN73H series includes improved moisture resistance due to a glass passivation layer and is compliant with EU RoHS requirements. The resistor is packaged in a 0402 size, making it suitable for compact circuit designs.
34 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
RES 34K OHM 0.1% 1/16W 0402
RES 34K OHM 0.1% 1/16W 0402
| DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | 2019-RN73H1ETTP3402B25TR-ND | RN73H1ETTP3402B25 | RN73H1ETTP3402B25 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | Automotive; General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | 0402; 0402 | Surface Mount Technology (SMT / SMD) | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |