KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RN73H1ETTP3360C50

Description
336 Ohms ±0.25% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
Request a Quote
Description
336 Ohms ±0.25% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RN73H1ETTP3360C50 is a chip resistor from Lingto Electronic Limited, designed for surface mount applications. It features a resistance value of 336 ohms with a tolerance of ±0.25%. The resistor has a power rating of 0.063W at a rated ambient temperature of 85°C and can operate within a temperature range of -55°C to +155°C. This component is characterized by its high reliability, with a long-term stability of OîR of ±0.1% during endurance testing at 85°C for 3,000 hours. It is suitable for applications requiring precision and stability, including automotive environments, as it meets AEC-Q200 standards. The resistor also offers low current noise and improved moisture resistance due to a glass passivation layer, making it a robust choice for demanding applications. The RN73H series is compliant with EU RoHS requirements, ensuring it meets environmental standards. This resistor is packaged in a 0402 size, making it suitable for compact designs.

Datasheet Summary
Powered by GS/AI

The RN73H1ETTP3360C50 is a chip resistor from Lingto Electronic Limited, designed for surface mount applications. It features a resistance value of 336 ohms with a tolerance of ±0.25%. The resistor has a power rating of 0.063W at a rated ambient temperature of 85°C and can operate within a temperature range of -55°C to +155°C. This component is characterized by its high reliability, with a long-term stability of OîR of ±0.1% during endurance testing at 85°C for 3,000 hours. It is suitable for applications requiring precision and stability, including automotive environments, as it meets AEC-Q200 standards. The resistor also offers low current noise and improved moisture resistance due to a glass passivation layer, making it a robust choice for demanding applications. The RN73H series is compliant with EU RoHS requirements, ensuring it meets environmental standards. This resistor is packaged in a 0402 size, making it suitable for compact designs.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RN73H1ETTP3360C50TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73H1ETTP3360C50TR-ND
Chip Resistor - Surface Mount 2019-RN73H1ETTP3360C50TR-ND
336 Ohms ±0.25% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

336 Ohms ±0.25% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RN73H1ETTP3360C50 - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RN73H1ETTP3360C50
Chip Resistor - Surface Mount RN73H1ETTP3360C50
RES 336 OHM 0.25% 1/16W 0402

RES 336 OHM 0.25% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 2019-RN73H1ETTP3360C50TR-ND RN73H1ETTP3360C50
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD)
Resistance Range 336 ohms 336 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R563JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details