KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RN73H1ETTP3161B10

Description
3.16 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
Request a Quote Datasheet
Description
3.16 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RN73H1ETTP3161B10TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73H1ETTP3161B10TR-ND
Chip Resistor - Surface Mount 2019-RN73H1ETTP3161B10TR-ND
3.16 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

3.16 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
966370-RN73H1ETTP3161B10
Resistors - Chip Resistor - Surface Mount 966370-RN73H1ETTP3161B10
Win Source Part Number: 966370-RN73H1ETTP316 1B10 Category: Resistors>Chip Resistor - Surface Mount Series: RN73H Features: Automotive AEC-Q200, Moisture Resistant Package: Tape & Reel Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±0.1% Temperature Coefficient: ±10ppm/°C Ratings: AEC-Q200 Power (Watts): 0.063W, 1/16W Composition: Metal Film Number of Terminations: 2 Resistance: 3.16 kOhms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: KOA Speer Electronics, Inc. Other Names: 2019-RN73H1ETTP3161B 10DKR,2019-RN73H1ETT P3161B10CT,2019-RN73 H1ETTP3161B10TR Base Product Number: RN73H1E

Win Source Part Number: 966370-RN73H1ETTP3161B10
Category: Resistors>Chip Resistor - Surface Mount
Series: RN73H
Features: Automotive AEC-Q200, Moisture Resistant
Package: Tape & Reel
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 10,000
Tolerance: ±0.1%
Temperature Coefficient: ±10ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.063W, 1/16W
Composition: Metal Film
Number of Terminations: 2
Resistance: 3.16 kOhms
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: KOA Speer Electronics, Inc.
Other Names: 2019-RN73H1ETTP3161B10DKR,2019-RN73H1ETTP3161B10CT,2019-RN73H1ETTP3161B10TR
Base Product Number: RN73H1E

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Resistors Resistors
Product Number 2019-RN73H1ETTP3161B10TR-ND 966370-RN73H1ETTP3161B10
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging 0402; 0402
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 2567463P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details