The RN73H1ETTP3000D10 is a chip resistor from Lingto Electronic Limited, designed for surface mount applications. It features a resistance value of 300 ohms with a tolerance of ±0.5%. The resistor has a power rating of 0.063W at a rated ambient temperature of 85°C and can operate within a temperature range of -55°C to +155°C. It is constructed with a thin metal film for high reliability and stability, making it suitable for automotive applications. The resistor is AEC-Q200 tested, ensuring it meets stringent automotive standards. Additionally, it offers low current noise and improved moisture resistance due to a glass passivation layer. The product complies with EU RoHS requirements, making it environmentally friendly.
300 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
RES 300 OHM 0.5% 1/16W 0402
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 2019-RN73H1ETTP3000D10TR-ND | RN73H1ETTP3000D10 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | 0402; 0402 | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 300 ohms | 300 ohms |