KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RN73H1ETTP2712F50

Description
27.1 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
Request a Quote Datasheet
Description
27.1 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RN73H1ETTP2712F50TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73H1ETTP2712F50TR-ND
Chip Resistor - Surface Mount 2019-RN73H1ETTP2712F50TR-ND
27.1 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

27.1 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

Buy Now Datasheet
Thin Film Resistors 27.1kOhm,0402,1%,50p pm,63mW,50V - 430-RN73H1ETTP2712F50 - Utmel Electronic Limited
Hong Kong, China
Thin Film Resistors 27.1kOhm,0402,1%,50p pm,63mW,50V
430-RN73H1ETTP2712F50
Thin Film Resistors 27.1kOhm,0402,1%,50p pm,63mW,50V 430-RN73H1ETTP2712F50
Thin Film Resistors 27.1kOhm,0402,1%,50p pm,63mW,50V

Thin Film Resistors 27.1kOhm,0402,1%,50p pm,63mW,50V

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Resistors Resistors
Product Number 2019-RN73H1ETTP2712F50TR-ND 430-RN73H1ETTP2712F50
Product Name Chip Resistor - Surface Mount Thin Film Resistors 27.1kOhm,0402,1%,50p pm,63mW,50V
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm; Thin Film (Chip); Metal Film
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614510-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2200 ohms
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD164GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details