KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RN73H1ETTP2401B25

Description
2.4 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
Request a Quote Datasheet
Description
2.4 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RN73H1ETTP2401B25TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73H1ETTP2401B25TR-ND
Chip Resistor - Surface Mount 2019-RN73H1ETTP2401B25TR-ND
2.4 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

2.4 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

Buy Now Datasheet
Thin Film Resistors 2.4kOhm,0402,0.1%,25 ppm,63mW,50V - 430-RN73H1ETTP2401B25 - Utmel Electronic Limited
Hong Kong, China
Thin Film Resistors 2.4kOhm,0402,0.1%,25 ppm,63mW,50V
430-RN73H1ETTP2401B25
Thin Film Resistors 2.4kOhm,0402,0.1%,25 ppm,63mW,50V 430-RN73H1ETTP2401B25
Thin Film Resistors 2.4kOhm,0402,0.1%,25 ppm,63mW,50V

Thin Film Resistors 2.4kOhm,0402,0.1%,25 ppm,63mW,50V

Supplier's Site
Chip Resistor - Surface Mount - RN73H1ETTP2401B25 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RN73H1ETTP2401B25
Chip Resistor - Surface Mount RN73H1ETTP2401B25
RES 2.4K OHM 0.1% 1/16W 0402

RES 2.4K OHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RN73H1ETTP2401B25 - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RN73H1ETTP2401B25
Chip Resistor - Surface Mount RN73H1ETTP2401B25
RES 2.4K OHM 0.1% 1/16W 0402

RES 2.4K OHM 0.1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey Utmel Electronic Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category Resistors Resistors Chip Resistors Resistors
Product Number 2019-RN73H1ETTP2401B25TR-ND 430-RN73H1ETTP2401B25 RN73H1ETTP2401B25 RN73H1ETTP2401B25
Product Name Chip Resistor - Surface Mount Thin Film Resistors 2.4kOhm,0402,0.1%,25 ppm,63mW,50V Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm; Thin Film (Chip); Metal Film MetalFilm MetalFilm
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); SURFACE MOUNT Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176245-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 ohms
View Details
3 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R3R9JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details