2.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
2.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
2.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
RES 2.2K OHM 0.1% 1/16W 0402
RES 2.2K OHM 0.1% 1/16W 0402
RES 2.2K OHM 0.1% 1/16W 0402
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors | Resistors | Resistors |
| Product Number | 1877949P | 1786335 | 2019-RN73H1ETTP2201B25TR-ND | RN73H1ETTP2201B25 | RN73H1ETTP2201B25 | RN73H1ETTP2201B25 |
| Product Name | Surface Mount Resistors | Surface Mount Resistors | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Technology / Construction | Thin Film (Chip); Thin Film | Thin film | MetalFilm | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0402; 0402 | Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) | 0402; 0402 | 0402; 0402 (1005 Metric) | Surface Mount Technology (SMT / SMD) | |
| Resistance Range | 2200 ohms | 2200 ohms | 2200 ohms | |||
| Power Rating | 0.0600 watts | 0.0630 watts | 0.0630 to 0.0625 watts | 0.0630 to 0.0625 watts | 16 watts | |
| Standards and Certifications | Aec-q200 |