The RN73H1ETTP2130D10 is a surface mount chip resistor from Lingto Electronic Limited, designed for high reliability applications, particularly in automotive environments. It features a resistance value of 213 ohms with a tolerance of ±0.5%. The resistor has a power rating of 0.063W at a rated ambient temperature of 85°C and can operate within a temperature range of -55°C to +155°C. This component is characterized by its low current noise and high stability, making it suitable for precision applications. It has been tested according to AEC-Q200 standards, ensuring its performance in demanding conditions. The resistor also offers improved moisture resistance due to a glass passivation layer and is compliant with EU RoHS requirements. Engineers considering this resistor should note its endurance specifications, which indicate a OîR of ±0.1% after 3000 hours at 85°C, confirming its long-term reliability. The RN73H series is particularly noted for its precision and stability, making it a viable choice for applications requiring high performance and durability.
213 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
RES 213 OHM 0.5% 1/16W 0402
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 2019-RN73H1ETTP2130D10TR-ND | RN73H1ETTP2130D10 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | 0402; 0402 | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 213 ohms | 213 ohms |