KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RN73H1ETTP2051B25

Description
2.05 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
Request a Quote
Description
2.05 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RN73H1ETTP2051B25 is a surface mount chip resistor from Lingto Electronic Limited, designed for high reliability applications, particularly in automotive environments. It features a resistance value of 2.05 kΩ with a tolerance of ±0.1%, and a power rating of 0.063W at a rated ambient temperature of 85°C. The resistor operates effectively within a temperature range of -55°C to +155°C, ensuring stability under varying conditions. This component is characterized by low current noise and improved moisture resistance due to a glass passivation layer. It has been tested according to AEC-Q200 standards, making it suitable for automotive applications. The resistor also exhibits excellent long-term reliability, with a OîR of ±0.1% after 3,000 hours at 85°C. Additionally, it meets EU RoHS requirements, ensuring compliance with environmental regulations. Engineers considering this resistor for their projects can expect high precision and stability, making it a reliable choice for demanding applications.

Datasheet Summary
Powered by GS/AI

The RN73H1ETTP2051B25 is a surface mount chip resistor from Lingto Electronic Limited, designed for high reliability applications, particularly in automotive environments. It features a resistance value of 2.05 kΩ with a tolerance of ±0.1%, and a power rating of 0.063W at a rated ambient temperature of 85°C. The resistor operates effectively within a temperature range of -55°C to +155°C, ensuring stability under varying conditions. This component is characterized by low current noise and improved moisture resistance due to a glass passivation layer. It has been tested according to AEC-Q200 standards, making it suitable for automotive applications. The resistor also exhibits excellent long-term reliability, with a OîR of ±0.1% after 3,000 hours at 85°C. Additionally, it meets EU RoHS requirements, ensuring compliance with environmental regulations. Engineers considering this resistor for their projects can expect high precision and stability, making it a reliable choice for demanding applications.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RN73H1ETTP2051B25TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73H1ETTP2051B25TR-ND
Chip Resistor - Surface Mount 2019-RN73H1ETTP2051B25TR-ND
2.05 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

2.05 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RN73H1ETTP2051B25 - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RN73H1ETTP2051B25
Chip Resistor - Surface Mount RN73H1ETTP2051B25
RES 2.05K OHM 0.1% 1/16W 0402

RES 2.05K OHM 0.1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 2019-RN73H1ETTP2051B25TR-ND RN73H1ETTP2051B25
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data