KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RN73H1ETTP1541D10

Description
1.54 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
Request a Quote
Description
1.54 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RN73H1ETTP1541D10 is a chip resistor from Lingto Electronic Limited, designed for surface mount applications. It features a resistance value of 1.54 kΩ with a tolerance of ±0.5%. This resistor operates at a power rating of 0.063W at an ambient temperature of 85°C and has a maximum terminal part temperature of 90°C. The operating temperature range extends from -55°C to +155°C, making it suitable for high-reliability applications, including automotive uses. The resistor is constructed with a thin metal film, providing high precision and stability, with a temperature coefficient of resistance (TCR) of ±25 ppm/°C. It is also AEC-Q200 tested, ensuring compliance with automotive standards. The RN73H series is known for its low current noise and improved moisture resistance due to a glass passivation layer. Additionally, it meets EU RoHS requirements, making it a suitable choice for environmentally conscious designs.

Datasheet Summary
Powered by GS/AI

The RN73H1ETTP1541D10 is a chip resistor from Lingto Electronic Limited, designed for surface mount applications. It features a resistance value of 1.54 kΩ with a tolerance of ±0.5%. This resistor operates at a power rating of 0.063W at an ambient temperature of 85°C and has a maximum terminal part temperature of 90°C. The operating temperature range extends from -55°C to +155°C, making it suitable for high-reliability applications, including automotive uses. The resistor is constructed with a thin metal film, providing high precision and stability, with a temperature coefficient of resistance (TCR) of ±25 ppm/°C. It is also AEC-Q200 tested, ensuring compliance with automotive standards. The RN73H series is known for its low current noise and improved moisture resistance due to a glass passivation layer. Additionally, it meets EU RoHS requirements, making it a suitable choice for environmentally conscious designs.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RN73H1ETTP1541D10TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73H1ETTP1541D10TR-ND
Chip Resistor - Surface Mount 2019-RN73H1ETTP1541D10TR-ND
1.54 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

1.54 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RN73H1ETTP1541D10 - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RN73H1ETTP1541D10
Chip Resistor - Surface Mount RN73H1ETTP1541D10
RES 1.54K OHM 0.5% 1/16W 0402

RES 1.54K OHM 0.5% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 2019-RN73H1ETTP1541D10TR-ND RN73H1ETTP1541D10
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD)
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176094-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 182000 ohms
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R244JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details