KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RN73H1ETTP1302B50

Description
13 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
Request a Quote
Description
13 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RN73H1ETTP1302B50 is a surface mount chip resistor from Lingto Electronic Limited, designed for high reliability applications, particularly in automotive environments. It features a resistance value of 13 kΩ with a tolerance of ±0.1%, and a power rating of 0.063 W at an ambient temperature of 85°C. The resistor operates effectively within a temperature range of -55°C to +155°C, ensuring stability under varying conditions. This component is constructed with a thin metal film, providing low current noise and high precision, with a temperature coefficient of resistance (TCR) of ±5 ppm/°C. It is also AEC-Q200 tested, indicating compliance with automotive standards for reliability. The RN73H series includes improved moisture resistance due to a glass passivation layer and is verified for sulfur resistance according to ASTM B 809-95. The product meets EU RoHS requirements, making it suitable for environmentally conscious designs. Engineers considering this resistor should note its suitability for applications requiring long-term precision and stability, particularly in high-temperature environments.

Datasheet Summary
Powered by GS/AI

The RN73H1ETTP1302B50 is a surface mount chip resistor from Lingto Electronic Limited, designed for high reliability applications, particularly in automotive environments. It features a resistance value of 13 kΩ with a tolerance of ±0.1%, and a power rating of 0.063 W at an ambient temperature of 85°C. The resistor operates effectively within a temperature range of -55°C to +155°C, ensuring stability under varying conditions. This component is constructed with a thin metal film, providing low current noise and high precision, with a temperature coefficient of resistance (TCR) of ±5 ppm/°C. It is also AEC-Q200 tested, indicating compliance with automotive standards for reliability. The RN73H series includes improved moisture resistance due to a glass passivation layer and is verified for sulfur resistance according to ASTM B 809-95. The product meets EU RoHS requirements, making it suitable for environmentally conscious designs. Engineers considering this resistor should note its suitability for applications requiring long-term precision and stability, particularly in high-temperature environments.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RN73H1ETTP1302B50TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73H1ETTP1302B50TR-ND
Chip Resistor - Surface Mount 2019-RN73H1ETTP1302B50TR-ND
13 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

13 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RN73H1ETTP1302B50 - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RN73H1ETTP1302B50
Chip Resistor - Surface Mount RN73H1ETTP1302B50
RES 13K OHM 0.1% 1/16W 0402

RES 13K OHM 0.1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 2019-RN73H1ETTP1302B50TR-ND RN73H1ETTP1302B50
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers