KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RN73H1ETTP1300B25

Description
130 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
Request a Quote Datasheet
Description
130 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RN73H1ETTP1300B25TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73H1ETTP1300B25TR-ND
Chip Resistor - Surface Mount 2019-RN73H1ETTP1300B25TR-ND
130 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

130 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

Buy Now Datasheet
Thin Film Resistors 130Ohm,0402,0.1%,25p pm,63mW,50V - 430-RN73H1ETTP1300B25 - Utmel Electronic Limited
Hong Kong, China
Thin Film Resistors 130Ohm,0402,0.1%,25p pm,63mW,50V
430-RN73H1ETTP1300B25
Thin Film Resistors 130Ohm,0402,0.1%,25p pm,63mW,50V 430-RN73H1ETTP1300B25
Thin Film Resistors 130Ohm,0402,0.1%,25p pm,63mW,50V

Thin Film Resistors 130Ohm,0402,0.1%,25p pm,63mW,50V

Supplier's Site
Chip Resistor - Surface Mount - RN73H1ETTP1300B25 - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RN73H1ETTP1300B25
Chip Resistor - Surface Mount RN73H1ETTP1300B25
RES 130 OHM 0.1% 1/16W 0402

RES 130 OHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RN73H1ETTP1300B25 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RN73H1ETTP1300B25
Chip Resistor - Surface Mount RN73H1ETTP1300B25
RES 130 OHM 0.1% 1/16W 0402

RES 130 OHM 0.1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey Utmel Electronic Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 2019-RN73H1ETTP1300B25TR-ND 430-RN73H1ETTP1300B25 RN73H1ETTP1300B25 RN73H1ETTP1300B25
Product Name Chip Resistor - Surface Mount Thin Film Resistors 130Ohm,0402,0.1%,25p pm,63mW,50V Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm; Thin Film (Chip); Metal Film MetalFilm MetalFilm
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); SURFACE MOUNT Surface Mount Technology (SMT / SMD)
Resistance Range 130 ohms 130 ohms 130 ohms 130 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617559 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details