The RN73H1ETTP1212B50 is a surface mount chip resistor from Lingto Electronic Limited, designed for high reliability applications, particularly in automotive environments. It features a resistance value of 12.1 kΩ with a tolerance of ±0.1%, and a power rating of 0.063W at an ambient temperature of 85°C. The resistor operates effectively within a temperature range of -55°C to +155°C, ensuring stability under varying conditions. This component is constructed with a thin metal film, providing low current noise and high precision, with a temperature coefficient of resistance (TCR) of ±25 ppm/°C. It is also AEC-Q200 tested, indicating compliance with automotive standards for reliability. The RN73H series is noted for its improved moisture resistance due to a glass passivation layer and verified sulfur resistance according to ASTM B 809-95. Engineers considering this resistor for their projects can expect long-term stability, with minimal resistance change over time, making it suitable for critical applications where precision is essential.
12.1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
RES 12.1K OHM 0.1% 1/16W 0402
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 2019-RN73H1ETTP1212B50TR-ND | RN73H1ETTP1212B50 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | 0402; 0402 | Surface Mount Technology (SMT / SMD) |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |