KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RN73H1ETTP1003B25

Description
100 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
Request a Quote Datasheet
Description
100 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RN73H1ETTP1003B25CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73H1ETTP1003B25CT-ND
Chip Resistor - Surface Mount 2019-RN73H1ETTP1003B25CT-ND
100 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

100 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RN73H1ETTP1003B25DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73H1ETTP1003B25DKR-ND
Chip Resistor - Surface Mount 2019-RN73H1ETTP1003B25DKR-ND
100 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

100 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RN73H1ETTP1003B25TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73H1ETTP1003B25TR-ND
Chip Resistor - Surface Mount 2019-RN73H1ETTP1003B25TR-ND
100 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

100 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RN73H1ETTP1003B25 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RN73H1ETTP1003B25
Chip Resistor - Surface Mount RN73H1ETTP1003B25
RES 100K OHM 0.1% 1/16W 0402

RES 100K OHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Thin Film Resistors 100kOhm,0402,0.1%,25 ppm,63mW,50V - 430-RN73H1ETTP1003B25 - Utmel Electronic Limited
Hong Kong, China
Thin Film Resistors 100kOhm,0402,0.1%,25 ppm,63mW,50V
430-RN73H1ETTP1003B25
Thin Film Resistors 100kOhm,0402,0.1%,25 ppm,63mW,50V 430-RN73H1ETTP1003B25
Thin Film Resistors 100kOhm,0402,0.1%,25 ppm,63mW,50V

Thin Film Resistors 100kOhm,0402,0.1%,25 ppm,63mW,50V

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Utmel Electronic Limited
Product Category Resistors Chip Resistors Resistors
Product Number 2019-RN73H1ETTP1003B25CT-ND RN73H1ETTP1003B25 430-RN73H1ETTP1003B25
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Thin Film Resistors 100kOhm,0402,0.1%,25 ppm,63mW,50V
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm MetalFilm; Thin Film (Chip); Metal Film
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers