RES 10K OHM 0.1% 1/16W 0402 Product overview: RN73H1ETTP1002B50 from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RN73H1ETTP1002B50
10 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
10 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
10 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 52-RN73H1ETTP1002B50 | 2019-RN73H1ETTP1002B50TR-ND |
| Product Name | 16W Resistor | Chip Resistor - Surface Mount |
| Technology / Construction | Thin Film | MetalFilm |
| Mounting / Packaging | 0402 (1005 Metric) | 0402; 0402 |
| Resistance Range | 10000 ohms | |
| Power Rating | 0.0630 watts | 0.0630 watts |
| Operating DC Voltage | 50 volts |