KOA Speer Electronics, Inc. Chip Resistor - Surface Mount - RN73E2ET9532F RN73E2ET9532F

Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 959215-RN73E2ET9532F Categories: Chip Resistor - Surface Mount Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage
Request a Quote
Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 959215-RN73E2ET9532F Categories: Chip Resistor - Surface Mount Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73E2ET9532F - 959215-RN73E2ET9532F - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RN73E2ET9532F
959215-RN73E2ET9532F
Chip Resistor - Surface Mount - RN73E2ET9532F 959215-RN73E2ET9532F
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 959215-RN73E2ET9532F Categories: Chip Resistor - Surface Mount Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage

Manufacturer: KOA Speer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 959215-RN73E2ET9532F
Categories: Chip Resistor - Surface Mount
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 959215-RN73E2ET9532F
Product Name Chip Resistor - Surface Mount - RN73E2ET9532F
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-BPR58CFTR68JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details