KOA Speer Electronics, Inc. Chip Resistor - Surface Mount - RN73E2AT1003B RN73E2AT1003B

Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1088795-RN73E2AT1003 B Mounting: SMD (SMT) Categories: Chip Resistor - Surface Mount Case / Package: Metal Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1088795-RN73E2AT1003 B Mounting: SMD (SMT) Categories: Chip Resistor - Surface Mount Case / Package: Metal Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73E2AT1003B - 1088795-RN73E2AT1003B - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RN73E2AT1003B
1088795-RN73E2AT1003B
Chip Resistor - Surface Mount - RN73E2AT1003B 1088795-RN73E2AT1003B
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1088795-RN73E2AT1003 B Mounting: SMD (SMT) Categories: Chip Resistor - Surface Mount Case / Package: Metal Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: KOA Speer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1088795-RN73E2AT1003B
Mounting: SMD (SMT)
Categories: Chip Resistor - Surface Mount
Case / Package: Metal
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1088795-RN73E2AT1003B
Product Name Chip Resistor - Surface Mount - RN73E2AT1003B
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1054FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details