KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RN732BTTD98R8B25

Description
98.8 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film
Request a Quote Datasheet
Description
98.8 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RN732BTTD98R8B25TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN732BTTD98R8B25TR-ND
Chip Resistor - Surface Mount 2019-RN732BTTD98R8B25TR-ND
98.8 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film

98.8 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film

Buy Now Datasheet
Shenzhen, China
Chip Resistor - Surface Mount
RN732BTTD98R8B25
Chip Resistor - Surface Mount RN732BTTD98R8B25
RES 98.8 OHM 0.1% 1/8W 1206

RES 98.8 OHM 0.1% 1/8W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 2019-RN732BTTD98R8B25TR-ND RN732BTTD98R8B25
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD)
Resistance Range 98.8 ohms 98.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 2573149 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 4.7 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers