RES 95.3K OHM 0.1% 1/8W 1206
RES 95.3K OHM 0.1% 1/8W 1206
| ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Chip Resistors | Resistors |
| Product Number | RN732BTTD9532B50 | RN732BTTD9532B50 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Resistance Range | 95300 ohms | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |