The RN732BTTD93R1B50 is a surface mount chip resistor from Lingto Electronic Limited, featuring a nominal resistance of 93.1 ohms with a tolerance of ±0.1%. It is designed for a power rating of 1/8W (0.125W) at a maximum ambient temperature of 70°C. The resistor utilizes a nickel chromium thin film element and is compliant with EU RoHS requirements, ensuring lead-free terminations. This component is suitable for applications requiring high precision and stability, with a temperature coefficient of resistance (TCR) of ±25 ppm/°C. The operating temperature range extends from -55°C to +155°C, making it versatile for various environmental conditions. The RN732 series is known for its reliability, with specifications that include resistance to solder heat and moisture resistance. Engineers should consider this resistor for projects that demand high accuracy and durability in compact designs.
93.1 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film
RES 93.1 OHM 0.1% 1/8W 1206
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 2019-RN732BTTD93R1B50TR-ND | RN732BTTD93R1B50 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 93.1 ohms | 93.1 ohms |