KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RN732BTTD9090B25

Description
909 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film
Request a Quote
Description
909 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RN732BTTD9090B25 is a surface mount chip resistor from Lingto Electronic Limited, featuring a nominal resistance of 909 ohms with a tolerance of ±0.1%. It is designed for applications requiring precise resistance values and is suitable for use in environments with a maximum ambient temperature of 70°C. The resistor is constructed with a nickel chromium thin film element and has lead-free terminations that comply with EU RoHS requirements. This resistor has a power rating of 0.125W at 70°C and a temperature coefficient of resistance (TCR) of ±25 ppm/°C. It is packaged in a 1206 size format, making it compatible with various surface mount applications. The product is rated for operation within a temperature range of -55°C to +155°C, ensuring reliability in diverse conditions. Engineers should note that this part is marked as end-of-life, with the last time to buy being September 30, 2022, and a recommended replacement part is available.

Datasheet Summary
Powered by GS/AI

The RN732BTTD9090B25 is a surface mount chip resistor from Lingto Electronic Limited, featuring a nominal resistance of 909 ohms with a tolerance of ±0.1%. It is designed for applications requiring precise resistance values and is suitable for use in environments with a maximum ambient temperature of 70°C. The resistor is constructed with a nickel chromium thin film element and has lead-free terminations that comply with EU RoHS requirements. This resistor has a power rating of 0.125W at 70°C and a temperature coefficient of resistance (TCR) of ±25 ppm/°C. It is packaged in a 1206 size format, making it compatible with various surface mount applications. The product is rated for operation within a temperature range of -55°C to +155°C, ensuring reliability in diverse conditions. Engineers should note that this part is marked as end-of-life, with the last time to buy being September 30, 2022, and a recommended replacement part is available.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RN732BTTD9090B25TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN732BTTD9090B25TR-ND
Chip Resistor - Surface Mount 2019-RN732BTTD9090B25TR-ND
909 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film

909 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film

Buy Now Datasheet
Shenzhen, China
Chip Resistor - Surface Mount
RN732BTTD9090B25
Chip Resistor - Surface Mount RN732BTTD9090B25
RES 909 OHM 0.1% 1/8W 1206

RES 909 OHM 0.1% 1/8W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 2019-RN732BTTD9090B25TR-ND RN732BTTD9090B25
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD)
Resistance Range 909 ohms 909 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chip Resistor - Surface Mount - 1-1622821-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers