The RN732BTTD8983C25 is a surface mount chip resistor from Lingto Electronic Limited, featuring a nominal resistance of 898 kΩ with a tolerance of ±0.25%. It is designed for a power rating of 0.25W at an ambient temperature of 70°C. The resistor is constructed with a nickel chromium thin film element and is compliant with EU RoHS requirements, ensuring lead-free terminations. This component operates effectively within a temperature range of -55°C to +155°C and has a temperature coefficient of resistance (TCR) of ±100 ppm/°C. The resistor is packaged in a 1206 size format, making it suitable for various applications where space is a consideration. The maximum overload voltage is specified at 150V, and it is rated for moisture resistance and solder heat resistance, enhancing its reliability in demanding environments. Engineers should consider this resistor for applications requiring precise resistance values and stability under varying environmental conditions.
898 kOhms ±0.25% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film
RES 898K OHM 0.25% 1/8W 1206
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 2019-RN732BTTD8983C25TR-ND | RN732BTTD8983C25 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD) |
| Tolerance | 0.2500 +/- % | 0.2500 +/- % |