KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RN732BTTD86R6C25

Description
86.6 Ohms ±0.25% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film
Request a Quote
Description
86.6 Ohms ±0.25% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RN732BTTD86R6C25 is a surface mount chip resistor from Lingto Electronic Limited, featuring a nominal resistance of 86.6 ohms with a tolerance of 0.25%. It is rated for a power dissipation of 0.25W at an ambient temperature of 70°C. The resistor is constructed with a nickel chromium thin film element and is compliant with EU RoHS requirements, ensuring lead-free terminations. This component is suitable for applications requiring precise resistance values and is available in a 1206 package size. The operating temperature range is from -55°C to +155°C, with a maximum overload voltage of 150V. The resistor exhibits a temperature coefficient of resistance (TCR) of ±100 ppm/°C, making it a reliable choice for various electronic applications. Engineers should note that this part has reached its end of life, with the last time to buy being September 30, 2022, and the recommended replacement is the RN73R series.

Datasheet Summary
Powered by GS/AI

The RN732BTTD86R6C25 is a surface mount chip resistor from Lingto Electronic Limited, featuring a nominal resistance of 86.6 ohms with a tolerance of 0.25%. It is rated for a power dissipation of 0.25W at an ambient temperature of 70°C. The resistor is constructed with a nickel chromium thin film element and is compliant with EU RoHS requirements, ensuring lead-free terminations. This component is suitable for applications requiring precise resistance values and is available in a 1206 package size. The operating temperature range is from -55°C to +155°C, with a maximum overload voltage of 150V. The resistor exhibits a temperature coefficient of resistance (TCR) of ±100 ppm/°C, making it a reliable choice for various electronic applications. Engineers should note that this part has reached its end of life, with the last time to buy being September 30, 2022, and the recommended replacement is the RN73R series.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RN732BTTD86R6C25TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN732BTTD86R6C25TR-ND
Chip Resistor - Surface Mount 2019-RN732BTTD86R6C25TR-ND
86.6 Ohms ±0.25% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film

86.6 Ohms ±0.25% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RN732BTTD86R6C25 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RN732BTTD86R6C25
Chip Resistor - Surface Mount RN732BTTD86R6C25
RES 86.6 OHM 0.25% 1/8W 1206

RES 86.6 OHM 0.25% 1/8W 1206

Supplier's Site Datasheet
Shenzhen, China
Chip Resistor - Surface Mount
RN732BTTD86R6C25
Chip Resistor - Surface Mount RN732BTTD86R6C25
RES 86.6 OHM 0.25% 1/8W 1206

RES 86.6 OHM 0.25% 1/8W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Lingto Electronic Limited
Product Category Resistors Chip Resistors Resistors
Product Number 2019-RN732BTTD86R6C25TR-ND RN732BTTD86R6C25 RN732BTTD86R6C25
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD)
Resistance Range 86.6 ohms 86.6 ohms 86.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Surface Mount Resistors - 2573189 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 180 ohms
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details