The RN732BTTD8062B25 is a surface mount chip resistor manufactured by Lingto Electronic Limited, featuring a nominal resistance of 80.6 kΩ with a tolerance of ±0.1%. It is designed for a power rating of 1/8W (0.125W) at an ambient temperature of 70°C. The resistor is constructed with a nickel chromium thin film element and is compliant with EU RoHS requirements, making it suitable for lead-free applications. This resistor operates effectively within a temperature range of -55°C to +155°C and has a temperature coefficient of resistance (TCR) of ±25 ppm/°C. The RN732 series is known for its reliability and performance, with specifications that include resistance to solder heat and moisture resistance. The product is packaged in a 1206 size format, which is compatible with various PCB designs. Engineers considering this resistor should note that it is designated as "End of Life," with the last time to buy being September 30, 2022, and a recommended replacement part available.
80.6 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film
RES 80.6K OHM 0.1% 1/8W 1206
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 2019-RN732BTTD8062B25TR-ND | RN732BTTD8062B25 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD) |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |