KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RN732BTTD7961C25

Description
7.96 kOhms ±0.25% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film
Request a Quote
Description
7.96 kOhms ±0.25% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RN732BTTD7961C25 is a surface mount chip resistor from Lingto Electronic Limited, featuring a nominal resistance of 7.96 kΩ with a tolerance of ±0.25%. It is rated for a power dissipation of 0.25W at an ambient temperature of 70°C. The resistor is constructed with a nickel chromium thin film element and is compliant with EU RoHS requirements, making it suitable for environmentally conscious designs. The operating temperature range is from -55°C to +155°C, ensuring reliability in various conditions. The device is packaged in a 1206 size format, which is commonly used in compact electronic applications. This product is designated as end-of-life with the last purchase date noted as September 30, 2022, and a recommended replacement part is available.

Datasheet Summary
Powered by GS/AI

The RN732BTTD7961C25 is a surface mount chip resistor from Lingto Electronic Limited, featuring a nominal resistance of 7.96 kΩ with a tolerance of ±0.25%. It is rated for a power dissipation of 0.25W at an ambient temperature of 70°C. The resistor is constructed with a nickel chromium thin film element and is compliant with EU RoHS requirements, making it suitable for environmentally conscious designs. The operating temperature range is from -55°C to +155°C, ensuring reliability in various conditions. The device is packaged in a 1206 size format, which is commonly used in compact electronic applications. This product is designated as end-of-life with the last purchase date noted as September 30, 2022, and a recommended replacement part is available.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RN732BTTD7961C25TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN732BTTD7961C25TR-ND
Chip Resistor - Surface Mount 2019-RN732BTTD7961C25TR-ND
7.96 kOhms ±0.25% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film

7.96 kOhms ±0.25% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film

Buy Now Datasheet
Shenzhen, China
Chip Resistor - Surface Mount
RN732BTTD7961C25
Chip Resistor - Surface Mount RN732BTTD7961C25
RES 7.96K OHM 0.25% 1/8W 1206

RES 7.96K OHM 0.25% 1/8W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 2019-RN732BTTD7961C25TR-ND RN732BTTD7961C25
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD)
Tolerance 0.2500 +/- % 0.2500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1363285 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD6204FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers