The RN732BTTD78R7B25 is a surface mount chip resistor manufactured by Lingto Electronic Limited, featuring a nominal resistance of 78.7 ohms with a tolerance of ±0.1%. It is designed for a power rating of 1/8W (0.125W) at a maximum ambient temperature of 70°C. The resistor utilizes a nickel chromium thin film element and is compliant with EU RoHS requirements, indicating lead-free terminations. This component is suitable for applications requiring high precision and reliability, with a temperature coefficient of resistance (TCR) of ±25 ppm/°C. The operating temperature range extends from -55°C to +155°C, making it versatile for various environmental conditions. The RN732 series is noted for its durability, with specifications for resistance to solder heat and moisture resistance, ensuring stable performance in demanding applications. Engineers should consider this resistor for projects that require high accuracy and stability in resistance values, particularly in compact electronic designs.
78.7 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film
RES 78.7 OHM 0.1% 1/8W 1206
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 2019-RN732BTTD78R7B25TR-ND | RN732BTTD78R7B25 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 78.7 ohms | 78.7 ohms |