The RN732BTTD7770C50 is a surface mount chip resistor from Lingto Electronic Limited, featuring a nominal resistance of 777 ohms with a tolerance of 0.25%. It is designed for a power rating of 0.25W at an ambient temperature of 70°C. The resistor utilizes a nickel chromium thin film element and is compliant with EU RoHS requirements, making it suitable for environmentally conscious applications. This component is packaged in a 1206 size format and is rated for operation within a temperature range of -55°C to +155°C. The resistor exhibits a temperature coefficient of resistance (TCR) of ±100 ppm/°C. It is important to note that the product has reached its end of life, with the last time to buy being September 30, 2022, and a recommended replacement part is available. Engineers should consider this resistor for applications requiring precise resistance values and reliable performance under specified conditions.
777 Ohms ±0.25% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film
RES 777 OHM 0.25% 1/8W 1206
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 2019-RN732BTTD7770C50TR-ND | RN732BTTD7770C50 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 777 ohms | 777 ohms |