The RN732BTTD6983B50 is a surface mount chip resistor from Lingto Electronic Limited, featuring a nominal resistance of 698 kΩ with a tolerance of ±0.1%. It is designed for applications requiring precise resistance values and is suitable for use in high-density circuit designs. The resistor has a power rating of 1/8W (0.125W) at a maximum ambient temperature of 70°C. Constructed with a nickel chromium thin film element, this resistor meets EU RoHS requirements for lead-free terminations. The operating temperature range is from -55°C to +155°C, making it versatile for various environmental conditions. The RN732 series is known for its reliability, with specifications indicating a maximum overload voltage of 150V. Engineers should consider this resistor for applications that demand high accuracy and stability, particularly in compact electronic devices.
698 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film
RES 698K OHM 0.1% 1/8W 1206
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 2019-RN732BTTD6983B50TR-ND | RN732BTTD6983B50 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD) |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |