KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RN732BTTD6981F10

Description
6.98 kOhms ±1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film
Request a Quote
Description
6.98 kOhms ±1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RN732BTTD6981F10 is a surface mount chip resistor from Lingto Electronic Limited, featuring a nominal resistance of 6.98 kΩ with a tolerance of ±1%. It is designed for a power rating of 1/8W (0.125W) at a maximum ambient temperature of 70°C. The resistor utilizes a nickel chromium thin film element and is compliant with EU RoHS requirements, making it suitable for lead-free applications. This component is packaged in a 1206 size format and is rated for operation within a temperature range of -55°C to +155°C. The resistor exhibits a temperature coefficient of resistance (TCR) of ±100 ppm/°C, ensuring stable performance across varying temperatures. The product is also subject to a derating curve, which should be considered when operating at higher ambient temperatures. Engineers should note that this part is marked as end-of-life, with the last time to buy being September 30, 2022, and a recommended replacement part is the RN73R series.

Datasheet Summary
Powered by GS/AI

The RN732BTTD6981F10 is a surface mount chip resistor from Lingto Electronic Limited, featuring a nominal resistance of 6.98 kΩ with a tolerance of ±1%. It is designed for a power rating of 1/8W (0.125W) at a maximum ambient temperature of 70°C. The resistor utilizes a nickel chromium thin film element and is compliant with EU RoHS requirements, making it suitable for lead-free applications. This component is packaged in a 1206 size format and is rated for operation within a temperature range of -55°C to +155°C. The resistor exhibits a temperature coefficient of resistance (TCR) of ±100 ppm/°C, ensuring stable performance across varying temperatures. The product is also subject to a derating curve, which should be considered when operating at higher ambient temperatures. Engineers should note that this part is marked as end-of-life, with the last time to buy being September 30, 2022, and a recommended replacement part is the RN73R series.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RN732BTTD6981F10TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN732BTTD6981F10TR-ND
Chip Resistor - Surface Mount 2019-RN732BTTD6981F10TR-ND
6.98 kOhms ±1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film

6.98 kOhms ±1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film

Buy Now Datasheet
Shenzhen, China
Chip Resistor - Surface Mount
RN732BTTD6981F10
Chip Resistor - Surface Mount RN732BTTD6981F10
RES 6.98K OHM 1% 1/8W 1206

RES 6.98K OHM 1% 1/8W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 2019-RN732BTTD6981F10TR-ND RN732BTTD6981F10
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details