RN732BTTD6980F10 -- CHIP RESISTOR - SURFACE MOUNT
KOA Speer Electronics, Inc.
Chip Resistor - Surface Mount
RN732BTTD6980F10
Description
RES 698 OHM 1% 1/8W 1206
Datasheet
Description
RES 698 OHM 1% 1/8W 1206
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
RN732BTTD6980F10 |
|
Product Name
|
Chip Resistor - Surface Mount |
|
Technology / Construction
|
Thin Film (Chip)
|
|
Mounting / Packaging
|
Surface Mount Technology (SMT / SMD)
|
|
Resistance Range
|
698 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Configuration
Single Resistor
Category / Application
General Use
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use; High Voltage Resistor
Technology / Construction
Thick Film (Chip)
View Details
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Hottinger Brüel & Kjær A/S
Resistance Range
22.5 ohms
View Details