The RN732BTTD6980C50 is a surface mount chip resistor from Lingto Electronic Limited, featuring a nominal resistance of 698 ohms with a tolerance of ±0.25%. It is designed for a power rating of 0.25W at a maximum ambient temperature of 70°C. The resistor utilizes a nickel chromium thin film element and is compliant with EU RoHS requirements, making it suitable for environmentally conscious applications. This component is packaged in a 1206 size format and is suitable for a variety of applications, including general and high-power circuits. The resistor has a temperature coefficient of resistance (TCR) of ±100 ppm/°C, ensuring stable performance across temperature variations. The product is rated for operation within a temperature range of -55°C to +155°C, providing versatility in different environmental conditions. Engineers should note that the RN732 series has reached its end of life, with the last buy date being September 30, 2022, and the recommended replacement is the RN73R series.
698 Ohms ±0.25% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film
RES 698 OHM 0.25% 1/8W 1206
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 2019-RN732BTTD6980C50TR-ND | RN732BTTD6980C50 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 698 ohms | 698 ohms |