The RN732BTTD68R1B50 is a surface mount chip resistor from Lingto Electronic Limited, featuring a nominal resistance of 68.1 ohms with a tolerance of 0.1%. It is designed for a power rating of 1/8W (0.125W) at a rated ambient temperature of 70°C. The resistor utilizes a nickel chromium thin film element and is compliant with EU RoHS requirements, making it suitable for lead-free applications. This component is packaged in a 1206 size format and is rated for operation within a temperature range of -55°C to +155°C. The resistor exhibits a temperature coefficient of resistance (TCR) of ±25 ppm/°C, ensuring stable performance across varying temperatures. It is important to note that the product has reached its end of life, with the last time to buy being September 30, 2022, and a recommended replacement part is available. Engineers should consider this resistor for applications requiring precise resistance values and high reliability, while also being aware of its discontinuation status.
68.1 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film
RES 68.1 OHM 0.1% 1/8W 1206
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 2019-RN732BTTD68R1B50TR-ND | RN732BTTD68R1B50 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 68.1 ohms | 68.1 ohms |