The RN732BTTD6040B50 is a surface mount chip resistor from Lingto Electronic Limited, featuring a nominal resistance of 604 ohms with a tolerance of ±0.1%. It is designed for applications requiring precise resistance values and is suitable for high-density circuit designs. The resistor has a power rating of 1/8W (0.125W) at an ambient temperature of 70°C, with a maximum operating temperature of 155°C. The device is constructed with a nickel chromium thin film element and is compliant with EU RoHS requirements for lead-free terminations. It is packaged in a 1206 size format, making it compatible with standard surface mount technology. The resistor is also characterized by a temperature coefficient of resistance (TCR) of ±25 ppm/°C, ensuring stable performance across varying temperatures.
604 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film
RES 604 OHM 0.1% 1/8W 1206
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 2019-RN732BTTD6040B50TR-ND | RN732BTTD6040B50 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 604 ohms | 604 ohms |