The RN732BTTD5600C50 is a surface mount chip resistor from Lingto Electronic Limited, featuring a nominal resistance of 560 ohms with a tolerance of ±0.25%. It is designed for applications requiring precise resistance values and is suitable for use in various electronic circuits. The resistor has a power rating of 0.25W at a maximum ambient temperature of 70°C, with a temperature coefficient of resistance (TCR) of ±100 ppm/°C. This component is constructed with a nickel-chromium thin film element and is compliant with EU RoHS requirements, making it suitable for environmentally conscious designs. The resistor is packaged in a 1206 size format, which is commonly used in surface mount technology. It is important to note that the product has reached its end of life, with the last time to buy being September 30, 2022, and a recommended replacement part is available. Engineers should consider this resistor for applications that require high precision and reliability, while also being aware of its discontinuation status.
560 Ohms ±0.25% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film
RES 560 OHM 0.25% 1/8W 1206
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 2019-RN732BTTD5600C50TR-ND | RN732BTTD5600C50 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 560 ohms | 560 ohms |