KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RN732BTTD51R7C25

Description
51.7 Ohms ±0.25% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film
Request a Quote Datasheet
Description
51.7 Ohms ±0.25% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RN732BTTD51R7C25TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN732BTTD51R7C25TR-ND
Chip Resistor - Surface Mount 2019-RN732BTTD51R7C25TR-ND
51.7 Ohms ±0.25% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film

51.7 Ohms ±0.25% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film

Buy Now Datasheet
Shenzhen, China
Chip Resistor - Surface Mount
RN732BTTD51R7C25
Chip Resistor - Surface Mount RN732BTTD51R7C25
RES 51.7 OHM 0.25% 1/8W 1206

RES 51.7 OHM 0.25% 1/8W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 2019-RN732BTTD51R7C25TR-ND RN732BTTD51R7C25
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD)
Resistance Range 51.7 ohms 51.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R206JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details