KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RN732BTTD5173C25

Description
517 kOhms ±0.25% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film
Request a Quote
Description
517 kOhms ±0.25% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RN732BTTD5173C25 is a surface mount chip resistor from Lingto Electronic Limited, featuring a nominal resistance of 517 kΩ with a tolerance of ±0.25%. It is designed for a power rating of 0.25W at a rated ambient temperature of 70°C. The resistor utilizes a nickel chromium thin film element and is compliant with EU RoHS requirements, making it suitable for lead-free applications. This component is packaged in a 1206 size format, which is commonly used in various electronic applications. The resistor has a temperature coefficient of resistance (TCR) of ±100 ppm/°C, ensuring stable performance across a range of temperatures. The operating temperature range is specified from -55°C to +155°C, providing versatility in different environmental conditions. Engineers should note that the product is marked as end-of-life, with the last time to buy indicated as September 30, 2022, and a recommended replacement part is available. This information is crucial for long-term project planning and component sourcing.

Datasheet Summary
Powered by GS/AI

The RN732BTTD5173C25 is a surface mount chip resistor from Lingto Electronic Limited, featuring a nominal resistance of 517 kΩ with a tolerance of ±0.25%. It is designed for a power rating of 0.25W at a rated ambient temperature of 70°C. The resistor utilizes a nickel chromium thin film element and is compliant with EU RoHS requirements, making it suitable for lead-free applications. This component is packaged in a 1206 size format, which is commonly used in various electronic applications. The resistor has a temperature coefficient of resistance (TCR) of ±100 ppm/°C, ensuring stable performance across a range of temperatures. The operating temperature range is specified from -55°C to +155°C, providing versatility in different environmental conditions. Engineers should note that the product is marked as end-of-life, with the last time to buy indicated as September 30, 2022, and a recommended replacement part is available. This information is crucial for long-term project planning and component sourcing.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RN732BTTD5173C25TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN732BTTD5173C25TR-ND
Chip Resistor - Surface Mount 2019-RN732BTTD5173C25TR-ND
517 kOhms ±0.25% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film

517 kOhms ±0.25% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film

Buy Now Datasheet
Shenzhen, China
Chip Resistor - Surface Mount
RN732BTTD5173C25
Chip Resistor - Surface Mount RN732BTTD5173C25
RES 517K OHM 0.25% 1/8W 1206

RES 517K OHM 0.25% 1/8W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 2019-RN732BTTD5173C25TR-ND RN732BTTD5173C25
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD)
Tolerance 0.2500 +/- % 0.2500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD434GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Through-Hole Resistors - 1-1622439-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 332 ohms
View Details
2 suppliers