KOA Speer Electronics, Inc. Chip Resistor - Surface Mount - RN732BTTD5103B25 RN732BTTD5103B25

Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1130883-RN732BTTD510 3B25 Voltage Rating: 200 V Tolerance: 0.1 % Temperature Coefficient: 25 ppm/°C Composition: Thin Film Height: 700 µm Resistance: 510 kΩ Power Rating: 125 mW Categories: Chip Resistor - Surface Mount Case / Package: 1206 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Min Operating Temperature: -55 °C Max Operating Temperature: 155 °C
Request a Quote
Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1130883-RN732BTTD510 3B25 Voltage Rating: 200 V Tolerance: 0.1 % Temperature Coefficient: 25 ppm/°C Composition: Thin Film Height: 700 µm Resistance: 510 kΩ Power Rating: 125 mW Categories: Chip Resistor - Surface Mount Case / Package: 1206 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Min Operating Temperature: -55 °C Max Operating Temperature: 155 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN732BTTD5103B25 - 1130883-RN732BTTD5103B25 - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RN732BTTD5103B25
1130883-RN732BTTD5103B25
Chip Resistor - Surface Mount - RN732BTTD5103B25 1130883-RN732BTTD5103B25
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1130883-RN732BTTD510 3B25 Voltage Rating: 200 V Tolerance: 0.1 % Temperature Coefficient: 25 ppm/°C Composition: Thin Film Height: 700 µm Resistance: 510 kΩ Power Rating: 125 mW Categories: Chip Resistor - Surface Mount Case / Package: 1206 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Min Operating Temperature: -55 °C Max Operating Temperature: 155 °C

Manufacturer: KOA Speer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1130883-RN732BTTD5103B25
Voltage Rating: 200 V
Tolerance: 0.1 %
Temperature Coefficient: 25 ppm/°C
Composition: Thin Film
Height: 700 µm
Resistance: 510 kΩ
Power Rating: 125 mW
Categories: Chip Resistor - Surface Mount
Case / Package: 1206
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Min Operating Temperature: -55 °C
Max Operating Temperature: 155 °C

Buy Now
Product overview: RN732BTTD5103B25 from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RN732BTTD5103B25 can be used for catalog matching and distributor lookup.

Product overview: RN732BTTD5103B25 from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RN732BTTD5103B25 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 1130883-RN732BTTD5103B25 52-RN732BTTD5103B25
Product Name Chip Resistor - Surface Mount - RN732BTTD5103B25 Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Resistance Range 510000 ohms 510000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375358-BVE-M-R0003-1.0 - Win Source Electronics
Specs
Resistance Range 3.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1053FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details