KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RN732BTTD5102B25

Description
51 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film
Request a Quote Datasheet
Description
51 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RN732BTTD5102B25TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN732BTTD5102B25TR-ND
Chip Resistor - Surface Mount 2019-RN732BTTD5102B25TR-ND
51 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film

51 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RN732BTTD5102B25 - 892086-RN732BTTD5102B25 - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RN732BTTD5102B25
892086-RN732BTTD5102B25
Chip Resistor - Surface Mount - RN732BTTD5102B25 892086-RN732BTTD5102B25
Manufacturer: KOA Speer Win Source Part Number: 892086-RN732BTTD5102 B25 Series: RN73 Operating Temperature Range: -55°C ~ 155°C Features: 51 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film Package: 1206 (3216 Metric) Package: Reel - TR Part Status: Not For New Designs Family Name: RN732B Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030

Manufacturer: KOA Speer
Win Source Part Number: 892086-RN732BTTD5102B25
Series: RN73
Operating Temperature Range: -55°C ~ 155°C
Features: 51 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film
Package: 1206 (3216 Metric)
Package: Reel - TR
Part Status: Not For New Designs
Family Name: RN732B
Categories: Resistors
Case / Package: 1206
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030

Buy Now Datasheet
Shenzhen, China
Chip Resistor - Surface Mount
RN732BTTD5102B25
Chip Resistor - Surface Mount RN732BTTD5102B25
RES 51K OHM 0.1% 1/8W 1206

RES 51K OHM 0.1% 1/8W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 2019-RN732BTTD5102B25TR-ND 892086-RN732BTTD5102B25 RN732BTTD5102B25
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount - RN732BTTD5102B25 Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD7873FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details